Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609074-6 |
Current Rating | 30A |
---|---|
Voltage (Max) | 80VDC |
Mount Style | Rack, Bulkhead |
Filter Type | DC |
Filtered | Yes |
Output Orientation | Straight |
Input Type | Redundant Stud |
Output Type | Redundant Stud |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 30DCB6F | Sager |
Where can I find additional details, specifications and documents for a 2-6609074-6?
Additional datasheets, footprints and schematics for 2-6609074-6 are listed on our Part Details page. You can also find images and similar parts to 2-6609074-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609074-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609074-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609074-6 fall under?
The 2-6609074-6 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609074-6 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609074-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609074-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609074-6 have stock available?
Authorised distributors including TTI Europe, Farnell and Sager have stock available or on a lead time for 2-6609074-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609074-6 often in real-time on the comparison pages.
What if I can't find stock of 2-6609074-6?
You can fill out our help required form which you can use to request a quote for 2-6609074-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.