Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609006-8 |
Prices starting from US$11.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.63
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$13.12
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
60
in stock
|
Buy Now | |
Farnell
from US$12.35
|
48
in stock
|
Buy Now | |
Heilind Electronics
from US$15.30
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$14.08
|
-
|
Buy Now | |
Future Electronics
from US$13.31
|
-
|
Buy Now | |
Avnet America
from US$11.55
|
-
|
Buy Now | |
Sager
from US$11.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 6A |
Leakage Current (Max) (250VAC, 50Hz) | 430µA |
Mount Style | Flanged |
Mount Angle | Vertical |
Ground Choke Option | No |
Input Type | IEC |
Filtered | Yes |
Type of Connector | IEC 320/C-14 |
Output Type | Wire Lead |
Filter Type | Power Line |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
Power Entry Modules 6A IEC-WIRE LEAD FLANGE MOUNT | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
2-6609006-8 6EJT8=F8143 EMI INLET FILTER, WIRE LEAD | Heilind Electronics |
Power Entry Modules 6A Iec-Wire Lead Flange Mount |Amp Te Connectivity 2-6609006-8 | Newark Electronics |
EJT Series 3 Position 250 V 6 A Quick Connec Vertical Power Inlet Filter | Future Electronics |
EMI/RFI FILTERS AND ACCESSORIES | Avnet America |
AC Power Entry Modules 6A IEC-WIRE LEAD FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 2-6609006-8?
Additional datasheets, footprints and schematics for 2-6609006-8 are listed on our Part Details page. You can also find images and similar parts to 2-6609006-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609006-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609006-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609006-8 fall under?
The 2-6609006-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609006-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609006-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609006-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609006-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 2-6609006-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609006-8 often in real-time on the comparison pages.
What if I can't find stock of 2-6609006-8?
You can fill out our help required form which you can use to request a quote for 2-6609006-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.