Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609006-5 |
Prices starting from US$12.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.02
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$16.40
|
207
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
127
in stock
|
Buy Now | |
Sager
from US$12.01
|
120
in stock
|
Buy Now | |
Distrelec
from US$12.81
|
80
in stock
|
Buy Now | |
Future Electronics
from US$14.05
|
-
|
Buy Now | |
Avnet America
from US$12.65
|
-
|
Buy Now | |
Farnell
from US$26.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 15A |
Leakage Current (Max) (250VAC, 50Hz) | 430µA |
Mount Angle | Vertical |
Mount Style | Flanged |
Input Type | IEC |
Ground Choke Option | No |
Output Type | .250" FASTON |
Ground Option | None |
Type of Connector | IEC 320/C-14 |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 15A IEC-1/4 FASTON FLANGE | Rapid Electronics |
Ac Power Entry Modules 15A Iec-1/4 Faston Flange |Amp Te Connectivity 2-6609006-5 | Newark Electronics |
AC Power Entry Modules 15A IEC-1/4 FASTON FLANGE MOUNT | Sager |
TE Connectivity 15EJT1 F8137 Mains Power Connector 115/2 | Distrelec |
EJT Series 15 A 250 VAC Flange Mount EMI / RFI Power Line Inlet Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-6609006-5?
Additional datasheets, footprints and schematics for 2-6609006-5 are listed on our Part Details page. You can also find images and similar parts to 2-6609006-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609006-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609006-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609006-5 fall under?
The 2-6609006-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609006-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609006-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609006-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609006-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Sager and Distrelec have stock available or on a lead time for 2-6609006-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609006-5 often in real-time on the comparison pages.
What if I can't find stock of 2-6609006-5?
You can fill out our help required form which you can use to request a quote for 2-6609006-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.