Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609006-4 |
Prices starting from US$11.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$26.38
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.80
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.80
|
1
in stock
|
Buy Now | |
Future Electronics
from US$14.66
|
-
|
Buy Now | |
Avnet America
from US$11.93
|
-
|
Buy Now | |
Sager
from US$11.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | 430µA |
Mount Angle | Vertical |
Mount Style | Flanged |
Input Type | IEC |
Ground Choke Option | No |
Ground Option | None |
Output Type | .250" FASTON |
Type of Connector | IEC 320/C-14 |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
2-6609006-4 10EJT1=F8136 EMI INLET FILTER, QC TERM | Heilind Electronics |
Ac Power Entry Modules 10A Iec-1/4 Faston Flange |Amp Te Connectivity 2-6609006-4 | Newark Electronics |
EJT Series 10 A 250 VAC Flange Mount EMI/RFI Power Line Inlet Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Panel Mount/Flange Mount | Avnet America |
AC Power Entry Modules 10A IEC-1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 2-6609006-4?
Additional datasheets, footprints and schematics for 2-6609006-4 are listed on our Part Details page. You can also find images and similar parts to 2-6609006-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609006-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609006-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609006-4 fall under?
The 2-6609006-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609006-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609006-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609006-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609006-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-6609006-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609006-4 often in real-time on the comparison pages.
What if I can't find stock of 2-6609006-4?
You can fill out our help required form which you can use to request a quote for 2-6609006-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.