Status: | Unknown |
---|---|
Series: | U2600A Series |
RoHS: | Compliant |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | U2600A Series |
Test Frequency Range | 50kHz to 8.5GHz |
External Height | 71mm |
External Width | 162mm |
External Depth | 265mm |
Weight | 1.8kg |
RoHS Compliant | Yes |
Analyzer, Spectrum, 50Khz To 8.5Ghz | Newark Electronics |
8.5 GHz Handheld Spectrum Analyzer | B&K Precision 2658A | RS Americas |
Where can I find additional details, specifications and documents for a 2658A?
Additional datasheets, footprints and schematics for 2658A are listed on our Part Details page. You can also find images and similar parts to 2658A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2658A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2658A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2658A fall under?
The 2658A is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to 2658A when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2658A you can contact the distributor directly for product support, shipping queries etc.
Is the 2658A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2658A have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 2658A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2658A often in real-time on the comparison pages.
What if I can't find stock of 2658A?
You can fill out our help required form which you can use to request a quote for 2658A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.