Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Overall Length | 160mm |
---|---|
Hex Tip Size | 3mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 3mm |
Blade Length | 60mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 3mm |
Tip Size | 3mm |
Where can I find additional details, specifications and documents for a 265030060?
Additional datasheets, footprints and schematics for 265030060 are listed on our Part Details page. You can also find images and similar parts to 265030060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 265030060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 265030060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 265030060 fall under?
The 265030060 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 265030060 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 265030060 you can contact the distributor directly for product support, shipping queries etc.
Is the 265030060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 265030060 have stock available?
There is no stock from authorised distributors for 265030060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 265030060 often in real-time on the comparison pages.
What if I can't find stock of 265030060?
You can fill out our help required form which you can use to request a quote for 265030060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.