Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Contents | 0.9 1.3 1.5 2 2.5 3mm |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | One of each screwdrivers of size 0.9x40 1.3x40 1.5x50 2x50 2.5x60 3x60 |
Screwdriver Type | Hex |
Weight | 195g |
Where can I find additional details, specifications and documents for a 264K6?
Additional datasheets, footprints and schematics for 264K6 are listed on our Part Details page. You can also find images and similar parts to 264K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 264K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 264K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 264K6 fall under?
The 264K6 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 264K6 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 264K6 you can contact the distributor directly for product support, shipping queries etc.
Is the 264K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 264K6 have stock available?
There is no stock from authorised distributors for 264K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 264K6 often in real-time on the comparison pages.
What if I can't find stock of 264K6?
You can fill out our help required form which you can use to request a quote for 264K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.