Status: | Unknown |
---|---|
Series: | 2600 Series |
RoHS: | Compliant |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Red |
Product Range | 2600 Series |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Switch, Rocker, Dpdt, 10A, 250V, Red | Newark Electronics |
ROCKER SWITCH 2600 HIGH POWER | APEM Components 2649LH/2A21600L110V | RS Americas |
Where can I find additional details, specifications and documents for a 2649LH/2A21600L110V?
Additional datasheets, footprints and schematics for 2649LH/2A21600L110V are listed on our Part Details page. You can also find images and similar parts to 2649LH/2A21600L110V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2649LH/2A21600L110V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2649LH/2A21600L110V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2649LH/2A21600L110V fall under?
The 2649LH/2A21600L110V is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 2649LH/2A21600L110V when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2649LH/2A21600L110V you can contact the distributor directly for product support, shipping queries etc.
Is the 2649LH/2A21600L110V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2649LH/2A21600L110V have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2649LH/2A21600L110V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2649LH/2A21600L110V often in real-time on the comparison pages.
What if I can't find stock of 2649LH/2A21600L110V?
You can fill out our help required form which you can use to request a quote for 2649LH/2A21600L110V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.