Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Ceramic |
---|---|
Thread Size - Imperial | 1/4-20 |
Standoff Type | Round Female |
Body Length | 31.75mm |
Overall Length | 31.75mm |
External Width | 19.05mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Plug Nema L7-20 20A/277V |Molex 2649 | Newark Electronics |
Super-Safeway Plug with Locking Blade 2 Pole/3 Wire NEMA L7-20 277V | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Vertical Mount Card Guide |
---|---|
For Use With | PC Boards |
Guide Width | 6.1mm |
Guide Length | 88.9mm |
Colour | Natural |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2649?
Additional datasheets, footprints and schematics for 2649 are listed on our Part Details page. You can also find images and similar parts to 2649 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2649 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2649 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2649 fall under?
The 2649 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 2649 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2649 you can contact the distributor directly for product support, shipping queries etc.
Is the 2649 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2649 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 2649.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2649 often in real-time on the comparison pages.
What if I can't find stock of 2649?
You can fill out our help required form which you can use to request a quote for 2649 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.