Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 21 |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Current Rating (Max) | 6.5A |
Contact Layout | Inline |
Connector Height | 6.35mm |
Wire Size | 30 – 18AWG, .0509 – .823mm² |
Connector Length | 3.31in |
コネクタの高さ | 6.35mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Entry Configuration | Left End Open |
Housing Color | Natural |
Housing Material | Nylon - GF |
Agency/Standard | UL, CSA |
UL Rating | Listed |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | SL .156 Contacts |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
21P Sl156 Hsg W/Ramp,lrg Open |Amp Te Connectivity 2-647401-1 | Newark Electronics |
Conn Housing RCP 21 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-647401-1?
Additional datasheets, footprints and schematics for 2-647401-1 are listed on our Part Details page. You can also find images and similar parts to 2-647401-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-647401-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-647401-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-647401-1 fall under?
The 2-647401-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-647401-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-647401-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-647401-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-647401-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-647401-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-647401-1 often in real-time on the comparison pages.
What if I can't find stock of 2-647401-1?
You can fill out our help required form which you can use to request a quote for 2-647401-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.