Status: | Unknown |
---|---|
Series: | 2600 Series |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | 2600 Series |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Switch, Rocker, Dpdt, 10A, 250V, Black | Newark Electronics |
ROCKER SWITCH 2600 HIGH POWER | APEM Components 2646LH/2A212000L0 | RS Americas |
ROCKER SW DPDT 16A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 2646LH/2A212000L0?
Additional datasheets, footprints and schematics for 2646LH/2A212000L0 are listed on our Part Details page. You can also find images and similar parts to 2646LH/2A212000L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2646LH/2A212000L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2646LH/2A212000L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2646LH/2A212000L0 fall under?
The 2646LH/2A212000L0 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 2646LH/2A212000L0 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2646LH/2A212000L0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2646LH/2A212000L0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2646LH/2A212000L0 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 2646LH/2A212000L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2646LH/2A212000L0 often in real-time on the comparison pages.
What if I can't find stock of 2646LH/2A212000L0?
You can fill out our help required form which you can use to request a quote for 2646LH/2A212000L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.