Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
24
in stock
|
Buy Now | |
TE Store
from US$1.26
|
1,119
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
343
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
343
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
343
in stock
|
Buy Now | |
Distrelec
from US$1.14
|
343
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
Farnell
from US$1.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 30µin, .76µm |
Mating Post Length | 5.1mm, .2in |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | .384in, 9.75mm |
Connector Height | 10.41mm, .41in |
コネクタの高さ | 10.41mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Peg |
PCB Mount Retention Type | Tab |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Circuit Application | Signal |
Comment | Straight post header style with polarized retention peg available upon request. Minimums may apply |
Packaging Quantity | 2000 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P MTA100 SHRD HDR ASSY 30AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Polyester Vertical PCB Header: 2.54Mm & Shrouded & Mta 100 | Part Number: 2-644487-2 | Internal Number: 2-644487-2 | TE Connectivity | TE Store |
Headers & Wire Housings 02P Shrd Hdr 30 Au |Amp Te Connectivity 2-644487-2 | Newark Electronics |
Headers&Wire Housings 02P SHRD HDR 30 AU | Rapid Electronics |
TE Connectivity - AMP PCB Conn 02P MTA100 SHRD HDR ASSY 30AU | Distrelec |
Header Vert 2 way Pin Shroud MTA-100 | RS |
MTA-100 2 Position 2.54 mm Single Row Wire to Board Through-Hole Straight Header | Future Electronics |
Conn Shrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
MTA-100 Series,2.54mm Pitch 2 Way 1 Row Straight PCB Header, Solder Term,5A | TE Connectivity 2-644487-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA 100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | MTA 100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-644487-2?
Additional datasheets, footprints and schematics for 2-644487-2 are listed on our Part Details page. You can also find images and similar parts to 2-644487-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-644487-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644487-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-644487-2 fall under?
The 2-644487-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-644487-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644487-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-644487-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-644487-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-644487-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-644487-2 often in real-time on the comparison pages.
What if I can't find stock of 2-644487-2?
You can fill out our help required form which you can use to request a quote for 2-644487-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.