Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Chain Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 4.75" |
Product Range | - |
Jaw Length | 0.906" |
Chain Nose Plier | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Ceramic |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 12.7mm |
Overall Length | 12.7mm |
External Width | 12.7mm |
Body Diameter | 0.5" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2644?
Additional datasheets, footprints and schematics for 2644 are listed on our Part Details page. You can also find images and similar parts to 2644 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2644 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2644 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2644 fall under?
The 2644 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2644 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2644 you can contact the distributor directly for product support, shipping queries etc.
Is the 2644 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2644 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2644.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2644 often in real-time on the comparison pages.
What if I can't find stock of 2644?
You can fill out our help required form which you can use to request a quote for 2644 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.