Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | F3TD0904 |
Prices starting from US$12.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.29
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$22.07
|
-
|
Buy Now | |
Avnet America
from US$15.23
|
-
|
Buy Now | |
RS Americas
from US$18.04
|
-
|
Buy Now | |
element14
from US$31.42
|
-
|
Buy Now | |
TTI Europe
from US$15.13
|
-
|
Buy Now | |
TE Store
from US$33.98
|
-
|
Buy Now | |
Sager
from US$12.41
|
-
|
Buy Now | |
Farnell
from US$30.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | M6 x .75 |
---|---|
Bushing Style | Threaded |
Color | Black |
Seal Type | Waterproof |
Configuration (Pole-Throw) | Three Pole - Double Throw |
Operating Function | On On |
Contact Current Rating | 6A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Toggle Length | .413in, 10.5mm |
Voltage Rating | 250 VAC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1500VAC |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Toggle Actuation | Vertical |
Product Type | Switch |
Switch Type | Toggle |
Toggle Style | Baton Standard |
Sealed | Yes |
Termination Type | Lead Wire - Hooking Type, Vertical |
Toggle switch 3PDT On-On FT series | RS |
Toggle Switch, 3Pdt, 6A, 250V Rohs Compliant: Yes |Alcoswitch Te Connectivity 2-6437630-8 | Newark Electronics |
Switch Toggle ON ON 3PDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Alcoswitch, Toggle switch 3PDT On-On FT series | TE Connectivity 2-6437630-8 | RS Americas |
TOGGLE SWITCH, 3PDT, 6A, 250V | element14 |
TOGGLE SW 3PDT 6A 250VAC | TTI Europe |
Special Order: F3TD0904=MINIATURE TOGGLE Configuration (Pole-Throw): Three Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Process Sealed: No Three Pole - Double Throw M6 x .75 Copper Alloy Silver | Toggle Switch | Part Number: 2-6437630-8 | Internal Number: 2-6437630-8 | Alias Number: F3TD0904 | TE Connectivity | TE Store |
Toggle Switches F3TD0904=MINIATURE TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 2-6437630-8?
Additional datasheets, footprints and schematics for 2-6437630-8 are listed on our Part Details page. You can also find images and similar parts to 2-6437630-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6437630-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6437630-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6437630-8 fall under?
The 2-6437630-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-6437630-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6437630-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6437630-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6437630-8 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2-6437630-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6437630-8 often in real-time on the comparison pages.
What if I can't find stock of 2-6437630-8?
You can fill out our help required form which you can use to request a quote for 2-6437630-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.