Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 170mm |
---|---|
Hex Tip Size | 3mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 3mm |
Blade Length | 60mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 3mm |
Tip Size | 3mm |
Precision Ball End Hex Screwdriver 3.0Mm X 60Mm Rohs Compliant: Yes |Wiha 26430 | Newark Electronics |
Screwdriver | RS Americas |
DRIVER, BALL, HEXAGON, 60X3MM | Farnell |
Where can I find additional details, specifications and documents for a 26430?
Additional datasheets, footprints and schematics for 26430 are listed on our Part Details page. You can also find images and similar parts to 26430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26430 fall under?
The 26430 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 26430 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26430 you can contact the distributor directly for product support, shipping queries etc.
Is the 26430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26430 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 26430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26430 often in real-time on the comparison pages.
What if I can't find stock of 26430?
You can fill out our help required form which you can use to request a quote for 26430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.