Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 170mm |
---|---|
Hex Tip Size | 2.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 2.5mm |
Blade Length | 60mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 2.5mm |
Tip Size | 2.5mm |
Precision Ball End Hex Screwdriver 2.5Mm/Bag Rohs Compliant: Yes |Wiha 26425 | Newark Electronics |
Screwdriver | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 26425?
Additional datasheets, footprints and schematics for 26425 are listed on our Part Details page. You can also find images and similar parts to 26425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26425 fall under?
The 26425 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 26425 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26425 you can contact the distributor directly for product support, shipping queries etc.
Is the 26425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26425 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 26425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26425 often in real-time on the comparison pages.
What if I can't find stock of 26425?
You can fill out our help required form which you can use to request a quote for 26425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.