Status: | Unknown |
---|---|
Series: | Round Ceramic Series |
RoHS: | Unknown |
Standoff Material | Ceramic |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 9.525mm |
Product Range | Round Ceramic Series |
Overall Length | 9.525mm |
Standoff, Round, Female/Female, Nylon, 6-32 Thread, 0.375" (9.53 mm) | Abbatron / HH Smith 2642 | RS Americas |
Spacer, Round, Ceramic 0.375In X 9.525Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Overall Length | 4.75" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 2642?
Additional datasheets, footprints and schematics for 2642 are listed on our Part Details page. You can also find images and similar parts to 2642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2642 fall under?
The 2642 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 2642 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2642 you can contact the distributor directly for product support, shipping queries etc.
Is the 2642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2642 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2642 often in real-time on the comparison pages.
What if I can't find stock of 2642?
You can fill out our help required form which you can use to request a quote for 2642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.