Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.37
|
142
in stock
|
Buy Now | |
RS Americas
from US$728.61
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$6.13
|
-
|
Buy Now | |
Avnet America
from US$6.89
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Overall Length | 145mm |
---|---|
Hex Tip Size | 1.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 1.5mm |
Blade Length | 50mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 1.5mm |
Tip Size | 1.5mm |
Precision Ball End Hex Screwdriver 1.5Mm X 50Mm Rohs Compliant: Na |Wiha 26415 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 26415?
Additional datasheets, footprints and schematics for 26415 are listed on our Part Details page. You can also find images and similar parts to 26415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26415 fall under?
The 26415 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 26415 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26415 you can contact the distributor directly for product support, shipping queries etc.
Is the 26415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26415 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 26415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26415 often in real-time on the comparison pages.
What if I can't find stock of 26415?
You can fill out our help required form which you can use to request a quote for 26415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.