Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyester |
Number of Positions | 20 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
20P MTA100 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 20 Operating Temperature (Max): 85 °C Strain Relief Cover Natural | Polyester PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 2-640550-0 | Internal Number: 2-640550-0 | TE Connectivity | TE Store |
20P Mta100 Cover Rohs Compliant: Yes |Amp Te Connectivity 2-640550-0 | Newark Electronics |
Connector Accessories 20 POS Closed End Dust Cover Polyester White | Avnet America |
Connector DUST COVER 20POS MTA-100 | TE Connectivity 2-640550-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-640550-0?
Additional datasheets, footprints and schematics for 2-640550-0 are listed on our Part Details page. You can also find images and similar parts to 2-640550-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640550-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640550-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640550-0 fall under?
The 2-640550-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 2-640550-0 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640550-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640550-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640550-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2-640550-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640550-0 often in real-time on the comparison pages.
What if I can't find stock of 2-640550-0?
You can fill out our help required form which you can use to request a quote for 2-640550-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.