Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Number of Rows | 1 |
---|---|
Number of Power Positions | 24 |
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Mating Post Length | .4in, 10.16mm |
Length | 3.744in, 95.1mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | .425in, 10.79mm |
Accepts Wire Insulation Diameter Range | 5mm, .197in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Polyester |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 250 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Housing Type | Plug |
Sealable | No |
Termination Post & Tail Length | .06in, 1.53mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Hdr 24P Vrt 1-Wall Rohs Compliant: Yes |Amp Te Connectivity 2-640445-4 | Newark Electronics |
Conn Unshrouded Header HDR 24 POS 3.96mm Solder ST Thru-Hole | Avnet America |
TE Connectivity - AMP PWR CONN 24P MTA156 HDR ASSY FL/STR SN | Distrelec |
24P MTA156 HDR ASSY FL/STR SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-640445-4 | Internal Number: 2-640445-4 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-640445-4?
Additional datasheets, footprints and schematics for 2-640445-4 are listed on our Part Details page. You can also find images and similar parts to 2-640445-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640445-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640445-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640445-4 fall under?
The 2-640445-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-640445-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640445-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640445-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640445-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, element14 and Distrelec have stock available or on a lead time for 2-640445-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640445-4 often in real-time on the comparison pages.
What if I can't find stock of 2-640445-4?
You can fill out our help required form which you can use to request a quote for 2-640445-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.