Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 63A |
---|---|
Voltage Rating VAC | 250V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Plug |
Pin Configuration | 2P+E |
Connector Colour | Blue |
IP Rating | IP44 |
Product Range | - |
Gender | Plug |
No. of Outlets | 1 Outlet, 1Outlets |
Conn, Mains Plug, 63A, 250V, Blue | Newark Electronics |
CONN, MAINS PLUG, 63A, 250V, BLUE | element14 |
Where can I find additional details, specifications and documents for a 263P6?
Additional datasheets, footprints and schematics for 263P6 are listed on our Part Details page. You can also find images and similar parts to 263P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 263P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 263P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 263P6 fall under?
The 263P6 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 263P6 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 263P6 you can contact the distributor directly for product support, shipping queries etc.
Is the 263P6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 263P6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 263P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 263P6 often in real-time on the comparison pages.
What if I can't find stock of 263P6?
You can fill out our help required form which you can use to request a quote for 263P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.