Status: | Unknown |
---|---|
Series: | 2600B Series |
RoHS: | Unknown |
Prices starting from US$24,300.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$25,635.25
|
2
in stock
|
Buy Now | |
TestEquity
from US$25,635.25
|
9
in stock
|
Buy Now | |
Distrelec
from US$25,422.99
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$24,300.00
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$25,635.25
|
-
|
Buy Now | |
RS Americas
from US$24,300.00
|
-
|
Buy Now | |
Farnell
from US$25,635.25
|
-
|
Buy Now |
Product Range | 2600B Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 60W |
Source Voltage Range | ± 200mV to ± 200V |
Source Current Range | ± 1nA to ± 10A |
Resistance Measurement Range | 500nohm to 10pohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
Keithley Source Measurement Unit, 2x 200W, 100 nA ... 10 A | Distrelec |
Sourcemeter 2636B, 1fA, 10A pulse, 2Ch | RS |
Source Meter, Voltage & Current, 30.3W | Newark Electronics |
Keithley 2636B System Sourcemeter SMU - Dual Channel, 200V, Low Current | Rapid Electronics |
SOURCEMETER, DUAL, 0.1FA, 10A | Farnell |
Where can I find additional details, specifications and documents for a 2636B?
Additional datasheets, footprints and schematics for 2636B are listed on our Part Details page. You can also find images and similar parts to 2636B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2636B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2636B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2636B fall under?
The 2636B is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2636B when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2636B you can contact the distributor directly for product support, shipping queries etc.
Is the 2636B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2636B have stock available?
Authorised distributors including TestEquity, Distrelec, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2636B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2636B often in real-time on the comparison pages.
What if I can't find stock of 2636B?
You can fill out our help required form which you can use to request a quote for 2636B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.