Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0344
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.84
|
No stock
|
Buy Now | |
RS Americas
from US$0.06
|
14,722
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
4,134
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
1,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
964
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
11
in stock
|
Buy Now | |
element14
from US$14.68
|
11
in stock
|
Buy Now | |
Carlton-Bates
-
|
299
in stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
-
|
Buy Now | |
Sager
from US$78.22
|
-
|
Buy Now |
PCB Support Type | Round Reverse Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 15.9mm |
External Width | 9.5mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Pcb Mounting, Round, Nylon, 9.5Mm X 15.9Mm | Newark Electronics |
PCB SPACER SUPPORT, 15.9MM, NYLON 6.6 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug, Nylon 6/6, Black, 0.4370 in, Height 0.4100 in, DP Series | Heyco 2633 | RS Americas |
DP 437 BLACK | Heilind Electronics |
Hole Plug, Dome Style Nylon Push-In | Carlton-Bates |
Hole Plug 0.437 (11.10mm) Nylon Black | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 2633?
Additional datasheets, footprints and schematics for 2633 are listed on our Part Details page. You can also find images and similar parts to 2633 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2633 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2633 fall under?
The 2633 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 2633 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2633 you can contact the distributor directly for product support, shipping queries etc.
Is the 2633 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2633 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Rapid Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2633.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2633 often in real-time on the comparison pages.
What if I can't find stock of 2633?
You can fill out our help required form which you can use to request a quote for 2633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.