Status: | Unknown |
---|---|
Series: | Wiha - 367 Series |
RoHS: | Unknown |
Prices starting from US$5.69
Overall Length | 211mm |
---|---|
Hex Tip Size | 4mm |
Product Range | Wiha - 367 Series |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 4mm |
Blade Length | 100mm |
Driver Type | 4 Hex Ball |
Handle Colour | Red / Black |
Handle Type | Multi-component with roll-off protection |
Length | 211mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 4mm |
Tip / Nozzle Style | Hex Ballpoint |
Hex blade. Blade: Chrome-vanadium steel, through hardened, chrome-plated. Handle: Ergonomic Wiha SoftFinish® multi-component handle with roll-off protection. Application: For all screws that are difficult to access. Extra: The ball end enables the user to work at angles up to 25°. | Conrad |
Screwdriver | Transfer Multisort Elektronik |
Wiha Screwdriver, Hex with Ball Tip, 4 mm, Ergonomic | Distrelec |
Screwdriver, Hexagon, Ball, 4Mm | Newark Electronics |
SCREWDRIVER, HEXAGON, BALL, 4MM | element14 |
Where can I find additional details, specifications and documents for a 26329?
Additional datasheets, footprints and schematics for 26329 are listed on our Part Details page. You can also find images and similar parts to 26329 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26329 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26329 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26329 fall under?
The 26329 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 26329 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26329 you can contact the distributor directly for product support, shipping queries etc.
Is the 26329 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26329 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 26329.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26329 often in real-time on the comparison pages.
What if I can't find stock of 26329?
You can fill out our help required form which you can use to request a quote for 26329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.