Status: | Unknown |
---|---|
Series: | Wiha - 367 Series |
RoHS: | Unknown |
Prices starting from US$5.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.27
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.22
|
70
in stock
|
Buy Now | |
Conrad
from US$8.03
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$6.85
|
3
in stock
|
Buy Now | |
element14
from US$8.49
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$26.41
|
-
|
Buy Now | |
RS Americas
from US$21.27
|
-
|
Buy Now |
Overall Length | 204mm |
---|---|
Hex Tip Size | 3mm |
Product Range | Wiha - 367 Series |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 3mm |
Blade Length | 100mm |
Driver Type | 3 Hex Ball |
Handle Colour | Red / Black |
Handle Type | Multi-component with roll-off protection |
Length | 204mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 3mm |
Tip / Nozzle Style | Hex Ballpoint |
Screwdriver | Transfer Multisort Elektronik |
Hex blade. Blade: Chrome-vanadium steel, through hardened, chrome-plated. Handle: Ergonomic Wiha SoftFinish® multi-component handle with roll-off protection. Application: For all screws that are difficult to access. Extra: The ball end enables the user to work at angles up to 25°. | Conrad |
Screwdriver, Hexagon, Ball, 3Mm | Newark Electronics |
SCREWDRIVER, HEXAGON, BALL, 3MM | element14 |
Where can I find additional details, specifications and documents for a 26328?
Additional datasheets, footprints and schematics for 26328 are listed on our Part Details page. You can also find images and similar parts to 26328 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26328 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26328 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26328 fall under?
The 26328 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 26328 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26328 you can contact the distributor directly for product support, shipping queries etc.
Is the 26328 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26328 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 26328.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26328 often in real-time on the comparison pages.
What if I can't find stock of 26328?
You can fill out our help required form which you can use to request a quote for 26328 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.