Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$400.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$400.00
|
7
in stock
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 120VDC |
Digital Indicator | Newark Electronics |
Where can I find additional details, specifications and documents for a 262-DGVU-KAUZ-PQ-61?
Additional datasheets, footprints and schematics for 262-DGVU-KAUZ-PQ-61 are listed on our Part Details page. You can also find images and similar parts to 262-DGVU-KAUZ-PQ-61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 262-DGVU-KAUZ-PQ-61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 262-DGVU-KAUZ-PQ-61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 262-DGVU-KAUZ-PQ-61 fall under?
The 262-DGVU-KAUZ-PQ-61 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 262-DGVU-KAUZ-PQ-61 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 262-DGVU-KAUZ-PQ-61 you can contact the distributor directly for product support, shipping queries etc.
Is the 262-DGVU-KAUZ-PQ-61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 262-DGVU-KAUZ-PQ-61 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 262-DGVU-KAUZ-PQ-61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 262-DGVU-KAUZ-PQ-61 often in real-time on the comparison pages.
What if I can't find stock of 262-DGVU-KAUZ-PQ-61?
You can fill out our help required form which you can use to request a quote for 262-DGVU-KAUZ-PQ-61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.