Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Push In |
Rated Current | 32A |
Rated Voltage | 400V |
Terminal Block Angeled 2-Pole | Schukat Electronic |
2624 Series 2-Pole 5 mm Pin Spacing Push-in Cage Clamp PCB Terminal Block | Future Electronics |
Tb, Wire To Board, 2Pos, 24-10Awg | Newark Electronics |
TB, WIRE TO BOARD, 2POS, 24-10AWG | element14 |
PCB terminal block | RS |
Where can I find additional details, specifications and documents for a 2624-1102?
Additional datasheets, footprints and schematics for 2624-1102 are listed on our Part Details page. You can also find images and similar parts to 2624-1102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2624-1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2624-1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2624-1102 fall under?
The 2624-1102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2624-1102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2624-1102 you can contact the distributor directly for product support, shipping queries etc.
Is the 2624-1102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2624-1102 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2624-1102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2624-1102 often in real-time on the comparison pages.
What if I can't find stock of 2624-1102?
You can fill out our help required form which you can use to request a quote for 2624-1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.