Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$337.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$337.08
|
No stock
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Current / DC Current / AC Voltage / DC Voltage |
Meter Range | 0A to ± 6ADC / 0V to ± 550VDC / 0V to ± 60VDC / 0A to 6AAC / 0V to 550VAC / 0V to 60VAC |
RoHS Compliant | NA |
True Rms Volt/Current Meter, 90-253V | Newark Electronics |
Where can I find additional details, specifications and documents for a 262-30A-AC-01?
Additional datasheets, footprints and schematics for 262-30A-AC-01 are listed on our Part Details page. You can also find images and similar parts to 262-30A-AC-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 262-30A-AC-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 262-30A-AC-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 262-30A-AC-01 fall under?
The 262-30A-AC-01 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 262-30A-AC-01 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 262-30A-AC-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 262-30A-AC-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 262-30A-AC-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 262-30A-AC-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 262-30A-AC-01 often in real-time on the comparison pages.
What if I can't find stock of 262-30A-AC-01?
You can fill out our help required form which you can use to request a quote for 262-30A-AC-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.