Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.14
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | MMCX |
Convert From Gender | Jack |
Convert To Coax Type | MMCX |
Convert To Gender | Jack |
Adapter, Coaxial, Mmcx Jack-Jack, 50 Ohm | Newark Electronics |
ADAPTER, COAXIAL, MMCX JACK-JACK, 50 OHM | element14 |
Conn MMCX Adapter F/F 0Hz to 6GHz 50Ohm ST Gold | Avnet America |
connector, rf coaxial, mmcx in-series adapter, bulkhead, jack-to-jack,50 ohm | Amphenol RF 262130 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 262130?
Additional datasheets, footprints and schematics for 262130 are listed on our Part Details page. You can also find images and similar parts to 262130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 262130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 262130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 262130 fall under?
The 262130 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 262130 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 262130 you can contact the distributor directly for product support, shipping queries etc.
Is the 262130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 262130 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 262130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 262130 often in real-time on the comparison pages.
What if I can't find stock of 262130?
You can fill out our help required form which you can use to request a quote for 262130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.