Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.40
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | MMCX |
Convert From Gender | Jack |
Convert To Coax Type | MMCX |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf/Coaxial Adapter, Mmcx Jack-Mmcx Jack | Newark Electronics |
RF/COAXIAL ADAPTER, MMCX JACK-MMCX JACK | element14 |
RF COAX ADAPTOR, MMCX, JACK-JACK, 6GHZ | Farnell |
Conn MMCX Adapter F/F 0Hz to 6GHz 50Ohm ST Gold | Avnet America |
connector, rf coaxial, mmcx in-series adapter, straight, jack-to-jack,50 ohm | Amphenol RF 262129 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 262129?
Additional datasheets, footprints and schematics for 262129 are listed on our Part Details page. You can also find images and similar parts to 262129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 262129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 262129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 262129 fall under?
The 262129 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 262129 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 262129 you can contact the distributor directly for product support, shipping queries etc.
Is the 262129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 262129 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 262129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 262129 often in real-time on the comparison pages.
What if I can't find stock of 262129?
You can fill out our help required form which you can use to request a quote for 262129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.