Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Switch Operation | On-Off |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
Switch Terminals | Quick Connect, Solder |
Where can I find additional details, specifications and documents for a 26-2080?
Additional datasheets, footprints and schematics for 26-2080 are listed on our Part Details page. You can also find images and similar parts to 26-2080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26-2080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26-2080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26-2080 fall under?
The 26-2080 is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 26-2080 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26-2080 you can contact the distributor directly for product support, shipping queries etc.
Is the 26-2080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26-2080 have stock available?
There is no stock from authorised distributors for 26-2080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26-2080 often in real-time on the comparison pages.
What if I can't find stock of 26-2080?
You can fill out our help required form which you can use to request a quote for 26-2080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.