Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 150mm |
---|---|
Blade Length | 50mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Pozidriv No.0 |
Screwdriver Type | Pozidriv |
Tip / Nozzle Size | PZ0 |
Tip / Nozzle Style | Pozidriv |
SCREWDRIVER, POZI NO.0X50MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Cutout Diameter | 22mm |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Pushbutton Actuator Style | Round |
Contact Current DC Max | 10A |
Contact Voltage VDC | 14V |
IP Rating | IP65 |
Switch Mounting | Panel Mount |
Product Range:- | Newark Electronics |
Where can I find additional details, specifications and documents for a 262050?
Additional datasheets, footprints and schematics for 262050 are listed on our Part Details page. You can also find images and similar parts to 262050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 262050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 262050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 262050 fall under?
The 262050 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 262050 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 262050 you can contact the distributor directly for product support, shipping queries etc.
Is the 262050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 262050 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 262050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 262050 often in real-time on the comparison pages.
What if I can't find stock of 262050?
You can fill out our help required form which you can use to request a quote for 262050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.