Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Screwdriver |
---|---|
Torque Range ft-lb | - |
Torque Range N-m | 50cN-m |
Drive Size - Metric | 4mm |
Drive Size - Imperial | - |
Overall Length | 112mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 112mm |
Torque Screwdriver, 0.5Nm | Newark Electronics |
TORQUE SCREWDRIVER, 0.5NM | element14 |
Where can I find additional details, specifications and documents for a 26127?
Additional datasheets, footprints and schematics for 26127 are listed on our Part Details page. You can also find images and similar parts to 26127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26127 fall under?
The 26127 is listed under Tools & Maintenance > Hand Tools > Torque Wrenches & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 26127 when available in the Torque Wrenches & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26127 you can contact the distributor directly for product support, shipping queries etc.
Is the 26127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 26127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26127 often in real-time on the comparison pages.
What if I can't find stock of 26127?
You can fill out our help required form which you can use to request a quote for 26127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.