2611 Fasteners & Fixings by Abbatron

SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0375

Distributor Stock
Logo for Farnell
Farnell
from US$6.86
77
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.54
77
in stock
Buy Now
Logo for element14
element14
from US$9.57
77
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for Toby Electronics
Toby Electronics
from US$0.0375
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Standoff Material Ceramic
Thread Size - Imperial 8-32
Standoff Type Round Female
Body Length 38.1mm
Overall Length 38.1mm
External Width 12.7mm
Body Diameter 0.5"
RoHS Compliant Yes

Alternative Descriptions

Spacer, Round, Ceramic, 0.5In X 38.1Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2611?

Additional datasheets, footprints and schematics for 2611 are listed on our Part Details page. You can also find images and similar parts to 2611 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2611 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2611 fall under?

The 2611 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.

Can I view similar or alternative parts?

You can view similar parts to 2611 when available in the Standoffs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2611 you can contact the distributor directly for product support, shipping queries etc.

Is the 2611 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2611 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Toby Electronics have stock available or on a lead time for 2611.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2611 often in real-time on the comparison pages.

What if I can't find stock of 2611?

You can fill out our help required form which you can use to request a quote for 2611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay