Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Phillips Tip Size | #00 |
---|---|
Blade Length | 40mm |
Overall Length | 120mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Phillip Precision Screwdriver, 2Mm X 40Mm | Newark Electronics |
PHILLIP PRECISION SCREWDRIVER, 2MM X 40MM | element14 |
Screwdriver | RS Americas |
PHILLIPS SCREWDRIVER, #00, 120MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 26100?
Additional datasheets, footprints and schematics for 26100 are listed on our Part Details page. You can also find images and similar parts to 26100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26100 fall under?
The 26100 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 26100 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26100 you can contact the distributor directly for product support, shipping queries etc.
Is the 26100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26100 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Rapid Electronics and Farnell have stock available or on a lead time for 26100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26100 often in real-time on the comparison pages.
What if I can't find stock of 26100?
You can fill out our help required form which you can use to request a quote for 26100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.