Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.87
|
182
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
15,069
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
158
in stock
|
Buy Now | |
Distrelec
from US$30.21
|
21
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.0473
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
0.093 inch Hole SNAP-9 V Battery Stud | Future Electronics |
Battery Contact, Junior Stud, Rivet Mount, Steel/Nickel, 1 Cell, 9 Volt | Keystone Electronics 261 | RS Americas |
BATTERY SNAP-ON STUD ONLY | Rutronik |
Male - Snap Rohs Compliant: Yes |Keystone 261 | Newark Electronics |
Battery Contact, Snap-On, Nickel Plated Steel Contact | Carlton-Bates |
9V Battery Snaps & Contacts JR 9V SNAP STUD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 261?
Additional datasheets, footprints and schematics for 261 are listed on our Part Details page. You can also find images and similar parts to 261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 261 fall under?
The 261 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 261 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 261 you can contact the distributor directly for product support, shipping queries etc.
Is the 261 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 261 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Distrelec and Rutronik have stock available or on a lead time for 261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 261 often in real-time on the comparison pages.
What if I can't find stock of 261?
You can fill out our help required form which you can use to request a quote for 261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.