Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.68
|
No stock
|
Buy Now |
Kit Contents | 1.5 2 2.5 3mm PH00 PH0 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | One each screwdrivers of size 1.5x40 2x40 2.5x50 3x50 PH00x40 PH0x50 |
Screwdriver Type | Phillips Slotted |
SCREWDRIVER SET, 6PC | Farnell |
Where can I find additional details, specifications and documents for a 260P K6?
Additional datasheets, footprints and schematics for 260P K6 are listed on our Part Details page. You can also find images and similar parts to 260P K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 260P K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 260P K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 260P K6 fall under?
The 260P K6 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 260P K6 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 260P K6 you can contact the distributor directly for product support, shipping queries etc.
Is the 260P K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 260P K6 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 260P K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 260P K6 often in real-time on the comparison pages.
What if I can't find stock of 260P K6?
You can fill out our help required form which you can use to request a quote for 260P K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.