Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Drill Bit Size Metric | - |
---|---|
Drill Bit Size Imperial | - |
Effective Length | 60mm |
Overall Length | 152mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Drill Bit Type | Woodworking |
Kit Contents | 13 16 19 20 22 25mm Flat Wood Bits |
Kit Contents Descriptive | 13 16 19 20 22 25mm |
Material | Steel |
Where can I find additional details, specifications and documents for a 2608595425?
Additional datasheets, footprints and schematics for 2608595425 are listed on our Part Details page. You can also find images and similar parts to 2608595425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2608595425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2608595425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2608595425 fall under?
The 2608595425 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to 2608595425 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2608595425 you can contact the distributor directly for product support, shipping queries etc.
Is the 2608595425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2608595425 have stock available?
There is no stock from authorised distributors for 2608595425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2608595425 often in real-time on the comparison pages.
What if I can't find stock of 2608595425?
You can fill out our help required form which you can use to request a quote for 2608595425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.