Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Surface Finish | - |
---|---|
Length | - |
Width | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Diameter | 100mm |
Operating Speed Max | 5000rpm |
Sharpener Type | Drill |
DRILL BIT SHARPENER | RS |
Drill Bit Sharpener, 2.5-10Mm, S41 | Newark Electronics |
Bosch 2607990050 Drill Sharpener S 41 for 2.5 to 10mm Drill Bits | Rapid Electronics |
DRILL BIT SHARPENER, 2.5-10MM, S41 | element14 |
Where can I find additional details, specifications and documents for a 2.607.990.050?
Additional datasheets, footprints and schematics for 2.607.990.050 are listed on our Part Details page. You can also find images and similar parts to 2.607.990.050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2.607.990.050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2.607.990.050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2.607.990.050 fall under?
The 2.607.990.050 is listed under Tools & Maintenance > Sharpening > Sharpening Tools.
Can I view similar or alternative parts?
You can view similar parts to 2.607.990.050 when available in the Sharpening Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2.607.990.050 you can contact the distributor directly for product support, shipping queries etc.
Is the 2.607.990.050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2.607.990.050 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 2.607.990.050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2.607.990.050 often in real-time on the comparison pages.
What if I can't find stock of 2.607.990.050?
You can fill out our help required form which you can use to request a quote for 2.607.990.050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.