Status: | Unknown |
---|---|
Series: | TorqueFix Series |
RoHS: | Unknown |
Prices starting from US$6.49
Torque Tool Style | Screwdriver |
---|---|
Torque Range ft-lb | 1.47ft-lb |
Torque Range N-m | 2N-m |
Drive Size - Metric | 4mm |
Drive Size - Imperial | 0.157" |
Overall Length | 119mm |
Product Range | TorqueFix Series |
SVHC | No |
RoHS Compliant | NA |
Wiha Torque Screwdriver, ... 2Nm | Distrelec |
Handle: Ergonomic multi-component handle, particulary light and compact. Handle sizes proportioned to optimise torque setting. Audible and perceptible click when the pre-set torque has been attained.Standards: EN ISO 6798, BS EN 26789, ASME B107.14M.Accuracy: ±6%, traceable to national standards.Application: For applications where recommended torque settings are important. Use in combination with a Wiha torque interchangeable blade.Extra: Delivered in practical plastic box, incl. factory calibration certificate. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Eye Loupe Inspection Type 10x | Aven 26051 | RS Americas |
Swing Out Inspection Loupe, 10X | Newark Electronics |
Where can I find additional details, specifications and documents for a 26051?
Additional datasheets, footprints and schematics for 26051 are listed on our Part Details page. You can also find images and similar parts to 26051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26051 fall under?
The 26051 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Torque Drivers & Wrenches.
Can I view similar or alternative parts?
You can view similar parts to 26051 when available in the Torque Drivers & Wrenches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26051 you can contact the distributor directly for product support, shipping queries etc.
Is the 26051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26051 have stock available?
Authorised distributors including Distrelec, Conrad, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 26051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26051 often in real-time on the comparison pages.
What if I can't find stock of 26051?
You can fill out our help required form which you can use to request a quote for 26051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.