Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0317
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0180
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
780
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0428
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
780
in stock
|
Buy Now | |
Avnet America
from US$0.0347
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.0264
|
-
|
Buy Now | |
Distrelec
from US$0.0214
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Bundle Range Diameter | 19.1mm, .75in |
Width | .096in, 2.44mm |
Thickness | .037in, .94mm |
Length | 103mm, 4.07in |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Tensile Strength | 18lbf, 80.6Newton |
Product Type | Cable Tie |
Cable Tie Style | Standard |
AMP-TY series Length 101.60 mm AMP Brand Natural Standard Cable Tie | Future Electronics |
Cabletie,natural,4(1000) Rohs Compliant: Yes |Amp Te Connectivity 2-604771-9 | Newark Electronics |
CABLE TIE NATURAL 4 (1000) | Rapid Electronics |
Cable Accessories Tie Nylon Natural | Avnet America |
Natural Nylon Standard Cable Tie, 103mmx 2.4 mm, 604771 | TE Connectivity 2-604771-9 | RS Americas |
TE Connectivity - AMP CABLE TIE NATURAL 4" (1000) | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Tie Material | Nylon (Polyamide) |
---|---|
Cable Tie Length | 103mm |
Cable Tie Width | 2.44mm |
Cable Bundle Diameter Max | 19.1mm |
Cable Tie Type | Standard |
Product Range | - |
Accessory Type | Cable Tie |
Where can I find additional details, specifications and documents for a 2-604771-9?
Additional datasheets, footprints and schematics for 2-604771-9 are listed on our Part Details page. You can also find images and similar parts to 2-604771-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-604771-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-604771-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-604771-9 fall under?
The 2-604771-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-604771-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-604771-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-604771-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-604771-9 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2-604771-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-604771-9 often in real-time on the comparison pages.
What if I can't find stock of 2-604771-9?
You can fill out our help required form which you can use to request a quote for 2-604771-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.