Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Switch Operation | - |
---|---|
Contact Configuration | - |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | - |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | - |
Pushbutton Switch | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 4mm |
---|---|
Overall Length | 170mm |
Blade Length | 60.96mm |
Product Range | - |
Screwdriver, Precision Slotted, 4.0 (5/32") x 60mm, Screwdrivers Series | Wiha Tools 26040 | RS Americas |
Where can I find additional details, specifications and documents for a 26-040?
Additional datasheets, footprints and schematics for 26-040 are listed on our Part Details page. You can also find images and similar parts to 26-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26-040 fall under?
The 26-040 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 26-040 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26-040 you can contact the distributor directly for product support, shipping queries etc.
Is the 26-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26-040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 26-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26-040 often in real-time on the comparison pages.
What if I can't find stock of 26-040?
You can fill out our help required form which you can use to request a quote for 26-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.