Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.38
|
No stock
|
Buy Now |
Tip Size | 2.5mm |
---|---|
Blade Length | 50mm |
Overall Length | 150mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 2.5mm |
Tip / Nozzle Style | Parallel Slot |
Tip Size A x B | 2.5 x 0.4mm |
SCREWDRIVER, SLOT, 2.5X50MM | Farnell |
Where can I find additional details, specifications and documents for a 2602.550?
Additional datasheets, footprints and schematics for 2602.550 are listed on our Part Details page. You can also find images and similar parts to 2602.550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2602.550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2602.550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2602.550 fall under?
The 2602.550 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 2602.550 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2602.550 you can contact the distributor directly for product support, shipping queries etc.
Is the 2602.550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2602.550 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2602.550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2602.550 often in real-time on the comparison pages.
What if I can't find stock of 2602.550?
You can fill out our help required form which you can use to request a quote for 2602.550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.