Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.09
|
28
in stock
|
Buy Now | |
Conrad
from US$29.75
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$30.01
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.15
|
7
in stock
|
Buy Now | |
element14
from US$49.23
|
7
in stock
|
Buy Now | |
Farnell
from US$34.08
|
7
in stock
|
Buy Now | |
Distrelec
from US$29.57
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$29.81
|
-
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 200mm |
Cut Type | - |
Cutting Capacity Max | 3.2mm |
Cutting Edge Hardness | 61° |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Angle | 40° |
Blade Length | 42mm |
Finish | Polished |
Joint Construction | Precision Box Joint |
Length | 200mm |
Weight | 180g |
Elastic Tips: form stable even in Warp Distortion-tolerant, elastic precision tips. Flat-round, long, tapered jaws. With cutters (hardness approx. 61 HRC) for soft, medium and hard wire Vanadium electric steel, forged, oil-hardened multi-levelThis text is machine translated. | Conrad |
SNIPE NOSE SIDE CUTTING PLIER 200MM 40° | RS |
Knipex 26 22 200 Bent Snipe Nose Side Cutting Pliers (Stork Beak Pliers) 200mm | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
CUTTER, SIDE, SNIPE NOSE | element14 |
Knipex Stork Beak Flat-Nose Pliers with Cutter Hard Wire / Medium Hard Wire 200 mm | Distrelec |
Cutter, Side, Snipe Nose | Newark Electronics |
Where can I find additional details, specifications and documents for a 26 22 200?
Additional datasheets, footprints and schematics for 26 22 200 are listed on our Part Details page. You can also find images and similar parts to 26 22 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26 22 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26 22 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26 22 200 fall under?
The 26 22 200 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 26 22 200 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26 22 200 you can contact the distributor directly for product support, shipping queries etc.
Is the 26 22 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26 22 200 have stock available?
Authorised distributors including Conrad, RS, Rapid Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 26 22 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26 22 200 often in real-time on the comparison pages.
What if I can't find stock of 26 22 200?
You can fill out our help required form which you can use to request a quote for 26 22 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.