Status: | Unknown |
---|---|
Series: | ZLS Series |
RoHS: | Unknown |
Capacitance | 820µF |
---|---|
Voltage Rating | 25V |
Product Range | ZLS Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 6000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Zls Series, 820 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 25ZLS820MEFC10X20 | Newark Electronics |
CAP, 820µF, 25V, 20% | element14 |
Aluminum Electrolytic Capacitor, 820 uF, 25 V, � 20%, 6000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25ZLS820MEFC10X20?
Additional datasheets, footprints and schematics for 25ZLS820MEFC10X20 are listed on our Part Details page. You can also find images and similar parts to 25ZLS820MEFC10X20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25ZLS820MEFC10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ZLS820MEFC10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25ZLS820MEFC10X20 fall under?
The 25ZLS820MEFC10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25ZLS820MEFC10X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25ZLS820MEFC10X20 you can contact the distributor directly for product support, shipping queries etc.
Is the 25ZLS820MEFC10X20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25ZLS820MEFC10X20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 25ZLS820MEFC10X20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25ZLS820MEFC10X20 often in real-time on the comparison pages.
What if I can't find stock of 25ZLS820MEFC10X20?
You can fill out our help required form which you can use to request a quote for 25ZLS820MEFC10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.