Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 390µF |
---|---|
Voltage Rating | 25V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Ripple Current AC | 1600mA |
Aluminum Electrolytic Capacitor, 390 uF, 25 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Aluminum Electrolytic Capacitor - 390uF 25V 20% 59mOhm 105degC 10000hrs | Future Electronics |
CAP, 390µF, 25V, 20% | Farnell |
Where can I find additional details, specifications and documents for a 25ZLJ390M8X16?
Additional datasheets, footprints and schematics for 25ZLJ390M8X16 are listed on our Part Details page. You can also find images and similar parts to 25ZLJ390M8X16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25ZLJ390M8X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ZLJ390M8X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25ZLJ390M8X16 fall under?
The 25ZLJ390M8X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25ZLJ390M8X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25ZLJ390M8X16 you can contact the distributor directly for product support, shipping queries etc.
Is the 25ZLJ390M8X16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25ZLJ390M8X16 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet Abacus, Future Electronics and Farnell have stock available or on a lead time for 25ZLJ390M8X16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25ZLJ390M8X16 often in real-time on the comparison pages.
What if I can't find stock of 25ZLJ390M8X16?
You can fill out our help required form which you can use to request a quote for 25ZLJ390M8X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.