25ZLH820MEFC10X20 Capacitors by Rubycon Corporation

CAP 820µF 25V 20%

Status: Unknown
Series: ZLH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.30
1,330
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.14
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
995
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Farnell
Farnell
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 820µF
Voltage Rating 25V
Product Range ZLH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%

Alternative Descriptions

Capacitor Al 105deg 820uF 25V 10x20 | RS
Aluminum Electrolytic Capacitor, 820Uf, 25V, 20%, Radial | Newark Electronics
CAP, 820µF, 25V, 20% | element14
Aluminum Electrolytic Capacitor, 820 uF, 25 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25ZLH820MEFC10X20?

Additional datasheets, footprints and schematics for 25ZLH820MEFC10X20 are listed on our Part Details page. You can also find images and similar parts to 25ZLH820MEFC10X20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25ZLH820MEFC10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ZLH820MEFC10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25ZLH820MEFC10X20 fall under?

The 25ZLH820MEFC10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 25ZLH820MEFC10X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25ZLH820MEFC10X20 you can contact the distributor directly for product support, shipping queries etc.

Is the 25ZLH820MEFC10X20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25ZLH820MEFC10X20 have stock available?

Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 25ZLH820MEFC10X20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25ZLH820MEFC10X20 often in real-time on the comparison pages.

What if I can't find stock of 25ZLH820MEFC10X20?

You can fill out our help required form which you can use to request a quote for 25ZLH820MEFC10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay