Status: | Unknown |
---|---|
Series: | ZLH Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
13,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,003
in stock
|
Buy Now | |
element14
from US$0.16
|
3,003
in stock
|
Buy Now | |
Farnell
from US$0.14
|
3,003
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 25V |
Product Range | ZLH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 12.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Ripple Current AC | 1330mA |
Capacitor Al 105deg 470uF 25V 10x12.5 | RS |
Aluminium Electrolytic Capacitor, Zlh Series, 470 - F, - 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 25ZLH470MEFC10X12.5 | Newark Electronics |
CAP, 470µF, 25V, 20% | element14 |
Aluminum Electrolytic Capacitor, 470 uF, 25 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25ZLH470MEFC10X12.5?
Additional datasheets, footprints and schematics for 25ZLH470MEFC10X12.5 are listed on our Part Details page. You can also find images and similar parts to 25ZLH470MEFC10X12.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25ZLH470MEFC10X12.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ZLH470MEFC10X12.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25ZLH470MEFC10X12.5 fall under?
The 25ZLH470MEFC10X12.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25ZLH470MEFC10X12.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25ZLH470MEFC10X12.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 25ZLH470MEFC10X12.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25ZLH470MEFC10X12.5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 25ZLH470MEFC10X12.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25ZLH470MEFC10X12.5 often in real-time on the comparison pages.
What if I can't find stock of 25ZLH470MEFC10X12.5?
You can fill out our help required form which you can use to request a quote for 25ZLH470MEFC10X12.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.