Status: | Unknown |
---|---|
Series: | ZLH Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
180
in stock
|
Buy Now | |
CoreStaff
from US$0.34
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
499
in stock
|
Buy Now | |
element14
from US$0.69
|
499
in stock
|
Buy Now | |
Farnell
from US$0.71
|
499
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200µF |
---|---|
Voltage Rating | 25V |
Product Range | ZLH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 10000h |
Ripple Current AC | 3250mA |
Tolerance - | 20% |
Voltage Rating V DC | 25V |
Aluminium Electrolytic Capacitor, Zlh Series, 2200 - F, - 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 25ZLH2200MEFC16X20 | Newark Electronics |
CAP, 2200µF, 25V, 20% | element14 |
Capacitor Al 105deg 2200uF 25V 16x20 | RS |
Aluminum Electrolytic Capacitor, 2200 uF, 25 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25ZLH2200MEFC16X20?
Additional datasheets, footprints and schematics for 25ZLH2200MEFC16X20 are listed on our Part Details page. You can also find images and similar parts to 25ZLH2200MEFC16X20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25ZLH2200MEFC16X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ZLH2200MEFC16X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25ZLH2200MEFC16X20 fall under?
The 25ZLH2200MEFC16X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25ZLH2200MEFC16X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25ZLH2200MEFC16X20 you can contact the distributor directly for product support, shipping queries etc.
Is the 25ZLH2200MEFC16X20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25ZLH2200MEFC16X20 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 25ZLH2200MEFC16X20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25ZLH2200MEFC16X20 often in real-time on the comparison pages.
What if I can't find stock of 25ZLH2200MEFC16X20?
You can fill out our help required form which you can use to request a quote for 25ZLH2200MEFC16X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.