Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC |
RoHS Compliant | NA |
Tweezers | Transfer Multisort Elektronik |
EREM Pinzette 0221021600 | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Anti-Magnetic |
---|---|
Tweezer Tip Type | Straight, Flat |
Overall Length | 118.75mm |
Tip Style | Style 25 |
Tweezer Body Material | Stainless Steel Body |
Tweezer Tip Material | Stainless Steel Tip |
RoHS Compliant | NA |
TWEEZER ANTI MAG BROAD 25SA | RS |
Tweezer, Straight/Flat, Ss, 118.75Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 25SA?
Additional datasheets, footprints and schematics for 25SA are listed on our Part Details page. You can also find images and similar parts to 25SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SA fall under?
The 25SA is listed under EREM Parts.
Can I view similar or alternative parts?
You can view similar parts to 25SA when available in the EREM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SA you can contact the distributor directly for product support, shipping queries etc.
Is the 25SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 25SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SA often in real-time on the comparison pages.
What if I can't find stock of 25SA?
You can fill out our help required form which you can use to request a quote for 25SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.